TE Connectivity Resistors - Chip Resistor - Surface Mount 35023K0FT

Description
Win Source Part Number: 1349720-35023K0FT Category: Resistors - Chip Resistor - Surface Mount Series: 3502, CGS Package: Tape & Reel Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 3 kOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product
Request a Quote Datasheet
Description
Win Source Part Number: 1349720-35023K0FT Category: Resistors - Chip Resistor - Surface Mount Series: 3502, CGS Package: Tape & Reel Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 3 kOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1349720-35023K0FT - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1349720-35023K0FT
Resistors - Chip Resistor - Surface Mount 1349720-35023K0FT
Win Source Part Number: 1349720-35023K0FT Category: Resistors - Chip Resistor - Surface Mount Series: 3502, CGS Package: Tape & Reel Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 3 kOhms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 30 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product

Win Source Part Number: 1349720-35023K0FT
Category: Resistors - Chip Resistor - Surface Mount
Series: 3502, CGS
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 3 kOhms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product

Buy Now Datasheet
Chip Resistor - Surface Mount - A143206CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143206CT-ND
Chip Resistor - Surface Mount A143206CT-ND
3 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143206TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143206TR-ND
Chip Resistor - Surface Mount A143206TR-ND
3 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143206DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143206DKR-ND
Chip Resistor - Surface Mount A143206DKR-ND
3 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

3 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 3K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4472 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4472
Res, 3K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4472
RES, 3K, 1%, 2W, 2010, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 3K, 1%, 2W, 2010, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4471 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4471
Res, 3K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4471
RES, 3K, 1%, 2W, 2010, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 3K, 1%, 2W, 2010, THICK FILM; Resistance:3kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1349720-35023K0FT A143206CT-ND 97AC4472
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 3000 ohms 3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers