TE Connectivity Chip Resistor - Surface Mount 3502390RJT

Description
390 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
390 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143323CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143323CT-ND
Chip Resistor - Surface Mount A143323CT-ND
390 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

390 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143323DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143323DKR-ND
Chip Resistor - Surface Mount A143323DKR-ND
390 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

390 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143323TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143323TR-ND
Chip Resistor - Surface Mount A143323TR-ND
390 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

390 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 390R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0347 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0347
Res, 390R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0347
RES, 390R, 5%, 2W, 2010, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 390R, 5%, 2W, 2010, THICK FILM; Resistance:390ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 390R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 390R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3592
Res, 390R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3592
RES, 390R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 390R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143323CT-ND 97AC0347 34AH3592
Product Name Chip Resistor - Surface Mount Res, 390R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 390R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD123JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers