TE Connectivity Chip Resistor - Surface Mount 350233RFT

Description
33 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143159TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143159TR-ND
Chip Resistor - Surface Mount A143159TR-ND
33 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

33 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143159DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143159DKR-ND
Chip Resistor - Surface Mount A143159DKR-ND
33 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

33 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143159CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143159CT-ND
Chip Resistor - Surface Mount A143159CT-ND
33 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

33 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 33R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8403 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8403
Res, 33R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8403
RES, 33R, 1%, 2W, 2010, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 33R, 1%, 2W, 2010, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3270 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3270
Res, 33R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3270
RES, 33R, 1%, 2W, 2010, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 33R, 1%, 2W, 2010, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143159TR-ND 96AC8403
Product Name Chip Resistor - Surface Mount Res, 33R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11800 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details