TE Connectivity Chip Resistor - Surface Mount 350233KJT

Description
33 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
33 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143346CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143346CT-ND
Chip Resistor - Surface Mount A143346CT-ND
33 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

33 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143346TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143346TR-ND
Chip Resistor - Surface Mount A143346TR-ND
33 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

33 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Resistor - 130023841 - Radwell International
Willingboro, NJ, United States
Resistor
130023841
Resistor 130023841
(PRICE/TC),RES, 33K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),RES, 33K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Res, 33K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC7975 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC7975
Res, 33K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC7975
RES, 33K, 5%, 2W, 2010, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 33K, 5%, 2W, 2010, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3574 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3574
Res, 33K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3574
RES, 33K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 33K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site
Res, 33K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC7974 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC7974
Res, 33K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC7974
RES, 33K, 5%, 2W, 2010, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 33K, 5%, 2W, 2010, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Radwell International Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A143346CT-ND 130023841 96AC7975 34AH3574
Product Name Chip Resistor - Surface Mount Resistor Res, 33K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 33K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers