TE Connectivity Chip Resistor - Surface Mount 350233KFT

Description
33 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
33 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143231CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143231CT-ND
Chip Resistor - Surface Mount A143231CT-ND
33 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

33 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143231DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143231DKR-ND
Chip Resistor - Surface Mount A143231DKR-ND
33 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

33 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143231TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143231TR-ND
Chip Resistor - Surface Mount A143231TR-ND
33 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

33 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 33K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4891
Res, 33K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4891
RES, 33K, 1%, 2W, 2010, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 33K, 1%, 2W, 2010, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC9779 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC9779
Res, 33K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC9779
RES, 33K, 1%, 2W, 2010, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 33K, 1%, 2W, 2010, THICK FILM; Resistance:33kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143231CT-ND 97AC4891
Product Name Chip Resistor - Surface Mount Res, 33K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers