TE Connectivity Chip Resistor - Surface Mount 3502330RFT

Description
330 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143183TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143183TR-ND
Chip Resistor - Surface Mount A143183TR-ND
330 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

330 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143183CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143183CT-ND
Chip Resistor - Surface Mount A143183CT-ND
330 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

330 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143183DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143183DKR-ND
Chip Resistor - Surface Mount A143183DKR-ND
330 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

330 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 330R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC1466 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC1466
Res, 330R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC1466
RES, 330R, 1%, 2W, 2010, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 330R, 1%, 2W, 2010, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC9007 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC9007
Res, 330R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC9007
RES, 330R, 1%, 2W, 2010, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 330R, 1%, 2W, 2010, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143183TR-ND 97AC1466
Product Name Chip Resistor - Surface Mount Res, 330R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details