TE Connectivity Resistors - Chip Resistor - Surface Mount 35022R4FT

Description
Win Source Part Number: 1350997-35022R4FT Category: Resistors - Chip Resistor - Surface Mount Series: 3502, CGS Package: Tape & Reel Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 2.4 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: 3502
Request a Quote
Description
Win Source Part Number: 1350997-35022R4FT Category: Resistors - Chip Resistor - Surface Mount Series: 3502, CGS Package: Tape & Reel Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 2.4 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: 3502
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 2R4, 1%, 2W, 2010 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 2.4 ohms with a tolerance of ±1%. The power rating is 2 watts at an ambient temperature of 70°C, with a maximum working voltage of 200V and an overload voltage of 500V. The resistor operates within a temperature range of -55°C to 155°C and is suitable for automatic placement in high-volume production. It is packaged on 7-inch reels containing 2000 pieces, facilitating efficient handling and assembly. The product complies with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious designs.

Datasheet Summary
Powered by GS/AI

The Resistor 2R4, 1%, 2W, 2010 from TE Connectivity is a thick film high power resistor designed for various applications. It features a resistance value of 2.4 ohms with a tolerance of ±1%. The power rating is 2 watts at an ambient temperature of 70°C, with a maximum working voltage of 200V and an overload voltage of 500V. The resistor operates within a temperature range of -55°C to 155°C and is suitable for automatic placement in high-volume production. It is packaged on 7-inch reels containing 2000 pieces, facilitating efficient handling and assembly. The product complies with EU RoHS directives and is halogen-free, making it suitable for environmentally conscious designs.

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1350997-35022R4FT - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1350997-35022R4FT
Resistors - Chip Resistor - Surface Mount 1350997-35022R4FT
Win Source Part Number: 1350997-35022R4FT Category: Resistors - Chip Resistor - Surface Mount Series: 3502, CGS Package: Tape & Reel Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Tolerance: ±1% Temperature Coefficient: ±200ppm/°C Power (Watts): 2W Composition: Thick Film Number of Terminations: 2 Resistance: 2.4 Ohms Package / Case: 2010 (5025 Metric) Supplier Device Package: 2010 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Base Product Number: 3502

Win Source Part Number: 1350997-35022R4FT
Category: Resistors - Chip Resistor - Surface Mount
Series: 3502, CGS
Package: Tape & Reel
Size / Dimension: 0.197" L x 0.098" W (5.00mm x 2.50mm)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Tolerance: ±1%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 2W
Composition: Thick Film
Number of Terminations: 2
Resistance: 2.4 Ohms
Package / Case: 2010 (5025 Metric)
Supplier Device Package: 2010
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Base Product Number: 3502

Buy Now Datasheet
Chip Resistor - Surface Mount - A143132TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143132TR-ND
Chip Resistor - Surface Mount A143132TR-ND
2.4 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.4 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143132CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143132CT-ND
Chip Resistor - Surface Mount A143132CT-ND
2.4 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.4 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143132DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143132DKR-ND
Chip Resistor - Surface Mount A143132DKR-ND
2.4 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

2.4 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 2R4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC9772 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC9772
Res, 2R4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC9772
RES, 2R4, 1%, 2W, 2010, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2R4, 1%, 2W, 2010, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2R4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2440
Res, 2R4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2440
RES, 2R4, 1%, 2W, 2010, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 2R4, 1%, 2W, 2010, THICK FILM; Resistance:2.4ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1350997-35022R4FT A143132TR-ND 96AC9772
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 2R4, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2.4 ohms 2.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Power Rating 2 watts 2 watts 2 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176763-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567481 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R114JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details