TE Connectivity Chip Resistor - Surface Mount 350227RFT

Description
27 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143157DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143157DKR-ND
Chip Resistor - Surface Mount A143157DKR-ND
27 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

27 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143157TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143157TR-ND
Chip Resistor - Surface Mount A143157TR-ND
27 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

27 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143157CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143157CT-ND
Chip Resistor - Surface Mount A143157CT-ND
27 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

27 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-350227RFTTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-350227RFTTR-ND
Chip Resistor - Surface Mount 1111-350227RFTTR-ND
3502 27R 1%

3502 27R 1%

Buy Now Datasheet
Res, 27R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8401 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8401
Res, 27R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8401
RES, 27R, 1%, 2W, 2010, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 27R, 1%, 2W, 2010, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3269 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3269
Res, 27R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3269
RES, 27R, 1%, 2W, 2010, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 27R, 1%, 2W, 2010, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143157DKR-ND 96AC8401
Product Name Chip Resistor - Surface Mount Res, 27R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573140 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375294-BVE-A-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details