TE Connectivity Chip Resistor - Surface Mount 3502270KJT

Description
270 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
270 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143357TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143357TR-ND
Chip Resistor - Surface Mount A143357TR-ND
270 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

270 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143357CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143357CT-ND
Chip Resistor - Surface Mount A143357CT-ND
270 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

270 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 270K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8412
Res, 270K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8412
RES, 270K, 5%, 2W, 2010, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 270K, 5%, 2W, 2010, THICK FILM; Resistance:270kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3548 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3548
Res, 270K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3548
RES, 270K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 270K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143357TR-ND 96AC8412 34AH3548
Product Name Chip Resistor - Surface Mount Res, 270K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 270K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details