TE Connectivity Chip Resistor - Surface Mount 3502220KFT

Description
220 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
220 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143251CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143251CT-ND
Chip Resistor - Surface Mount A143251CT-ND
220 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

220 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143251TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143251TR-ND
Chip Resistor - Surface Mount A143251TR-ND
220 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

220 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 220K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3274 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3274
Res, 220K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3274
RES, 220K, 1%, 2W, 2010, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 220K, 1%, 2W, 2010, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3273 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3273
Res, 220K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3273
RES, 220K, 1%, 2W, 2010, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 220K, 1%, 2W, 2010, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143251CT-ND 97AC3274
Product Name Chip Resistor - Surface Mount Res, 220K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1154FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 2176772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
2 suppliers