TE Connectivity Chip Resistor - Surface Mount 350220KFT

Description
20 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
20 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143226DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143226DKR-ND
Chip Resistor - Surface Mount A143226DKR-ND
20 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

20 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143226TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143226TR-ND
Chip Resistor - Surface Mount A143226TR-ND
20 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

20 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143226CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143226CT-ND
Chip Resistor - Surface Mount A143226CT-ND
20 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

20 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 20K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2997 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2997
Res, 20K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2997
RES, 20K, 1%, 2W, 2010, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 20K, 1%, 2W, 2010, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 20K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC2998 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC2998
Res, 20K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC2998
RES, 20K, 1%, 2W, 2010, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 20K, 1%, 2W, 2010, THICK FILM; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143226DKR-ND 97AC2997
Product Name Chip Resistor - Surface Mount Res, 20K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8254FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2-2176399-6 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 33000 ohms
Tolerance 5 +/- %
View Details
2 suppliers