TE Connectivity Chip Resistor - Surface Mount 3502200RFT

Description
200 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
200 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143178CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143178CT-ND
Chip Resistor - Surface Mount A143178CT-ND
200 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

200 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143178DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143178DKR-ND
Chip Resistor - Surface Mount A143178DKR-ND
200 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

200 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143178TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143178TR-ND
Chip Resistor - Surface Mount A143178TR-ND
200 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

200 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 200R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5953 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5953
Res, 200R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5953
RES, 200R, 1%, 2W, 2010, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 200R, 1%, 2W, 2010, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 200R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8812 - Newark, An Avnet Company
Chicago, IL, United States
Res, 200R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8812
Res, 200R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8812
RES, 200R, 1%, 2W, 2010, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 200R, 1%, 2W, 2010, THICK FILM; Resistance:200ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143178CT-ND 97AC5953
Product Name Chip Resistor - Surface Mount Res, 200R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Surface Mount Resistors - 1-2176070-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 51 ohms
View Details
2 suppliers