TE Connectivity Chip Resistor - Surface Mount 35021R2FT

Description
1.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
1.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143125TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143125TR-ND
Chip Resistor - Surface Mount A143125TR-ND
1.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143125CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143125CT-ND
Chip Resistor - Surface Mount A143125CT-ND
1.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143125DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143125DKR-ND
Chip Resistor - Surface Mount A143125DKR-ND
1.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.2 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 1R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0337 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0337
Res, 1R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0337
RES, 1R2, 1%, 2W, 2010, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1R2, 1%, 2W, 2010, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8174 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8174
Res, 1R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8174
RES, 1R2, 1%, 2W, 2010, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1R2, 1%, 2W, 2010, THICK FILM; Resistance:1.2ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143125TR-ND 97AC0337
Product Name Chip Resistor - Surface Mount Res, 1R2, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers