TE Connectivity Chip Resistor - Surface Mount 35021K5JT

Description
1.5 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143330TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143330TR-ND
Chip Resistor - Surface Mount A143330TR-ND
1.5 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.5 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143330DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143330DKR-ND
Chip Resistor - Surface Mount A143330DKR-ND
1.5 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.5 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143330CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143330CT-ND
Chip Resistor - Surface Mount A143330CT-ND
1.5 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

1.5 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 1K5, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC9784 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC9784
Res, 1K5, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC9784
RES, 1K5, 5%, 2W, 2010, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 1K5, 5%, 2W, 2010, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3437 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3437
Res, 1K5, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3437
RES, 1K5, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 1K5, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143330TR-ND 96AC9784 34AH3437
Product Name Chip Resistor - Surface Mount Res, 1K5, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 1K5, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers