TE Connectivity Chip Resistor - Surface Mount 350218RFT

Description
18 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
18 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143153TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143153TR-ND
Chip Resistor - Surface Mount A143153TR-ND
18 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

18 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143153DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143153DKR-ND
Chip Resistor - Surface Mount A143153DKR-ND
18 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

18 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143153CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143153CT-ND
Chip Resistor - Surface Mount A143153CT-ND
18 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

18 Ohms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 18R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC3266 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC3266
Res, 18R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC3266
RES, 18R, 1%, 2W, 2010, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 18R, 1%, 2W, 2010, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0632 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0632
Res, 18R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0632
RES, 18R, 1%, 2W, 2010, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 18R, 1%, 2W, 2010, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143153TR-ND 97AC3266
Product Name Chip Resistor - Surface Mount Res, 18R, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 2-1623788-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details