TE Connectivity Chip Resistor - Surface Mount 3502180RJT

Description
180 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
180 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143319DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143319DKR-ND
Chip Resistor - Surface Mount A143319DKR-ND
180 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

180 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143319CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143319CT-ND
Chip Resistor - Surface Mount A143319CT-ND
180 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

180 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143319TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143319TR-ND
Chip Resistor - Surface Mount A143319TR-ND
180 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

180 Ohms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 180R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC4704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC4704
Res, 180R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC4704
RES, 180R, 5%, 2W, 2010, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 180R, 5%, 2W, 2010, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3508 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3508
Res, 180R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3508
RES, 180R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 180R, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143319DKR-ND 97AC4704 34AH3508
Product Name Chip Resistor - Surface Mount Res, 180R, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 180R, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1469488 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers