TE Connectivity Chip Resistor - Surface Mount 3502180KJT

Description
180 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
180 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143355CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143355CT-ND
Chip Resistor - Surface Mount A143355CT-ND
180 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

180 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143355TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143355TR-ND
Chip Resistor - Surface Mount A143355TR-ND
180 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

180 kOhms ±5% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 180K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 96AC8411 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
96AC8411
Res, 180K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 96AC8411
RES, 180K, 5%, 2W, 2010, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 180K, 5%, 2W, 2010, THICK FILM; Resistance:180kohm; Resistance Tolerance:± 5%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity - 34AH3506 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
34AH3506
Res, 180K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity 34AH3506
RES, 180K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

RES, 180K, 5%, 2W, 2010, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A143355CT-ND 96AC8411 34AH3506
Product Name Chip Resistor - Surface Mount Res, 180K, 5%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity Res, 180K, 5%, 2W, 2010, Thick Film Rohs Compliant Cgs Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric] 2010
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers