TE Connectivity Contact, Pin, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 350218-7.

Description
CONTACT, PIN, 20-14AWG, CRIMP, FULL REEL; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:SOLDER; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG ROHS COMPLIANT: YES
Description
CONTACT, PIN, 20-14AWG, CRIMP, FULL REEL; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:SOLDER; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity - 30AC4441 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
30AC4441
Contact, Pin, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity 30AC4441
CONTACT, PIN, 20-14AWG, CRIMP, FULL REEL; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:SOLDER; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG ROHS COMPLIANT: YES

CONTACT, PIN, 20-14AWG, CRIMP, FULL REEL; PRODUCT RANGE:UNIVERSAL MATE-N-LOK SERIES; CONTACT GENDER:PIN; CONTACT TERMINATION TYPE:SOLDER; WIRE SIZE AWG MAX:14AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:20AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC4441
Product Name Contact, Pin, 20-14Awg, Crimp, Full Reel; Product Range Amp - Te Connectivity
Termination SOLDER
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® PP180 Silver Plated Wire Contacts, 4 AWG - 1384 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
4 suppliers