TE Connectivity Chip Resistor - Surface Mount 3502130KFT

Description
130 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet
Description
130 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A143246DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143246DKR-ND
Chip Resistor - Surface Mount A143246DKR-ND
130 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

130 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143246CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143246CT-ND
Chip Resistor - Surface Mount A143246CT-ND
130 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

130 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A143246TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A143246TR-ND
Chip Resistor - Surface Mount A143246TR-ND
130 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

130 kOhms ±1% 2W Chip Resistor 2010 (5025 Metric) Thick Film

Buy Now Datasheet
Res, 130K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC0060 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC0060
Res, 130K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC0060
RES, 130K, 1%, 2W, 2010, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 130K, 1%, 2W, 2010, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 130K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity - 97AC5132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
97AC5132
Res, 130K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity 97AC5132
RES, 130K, 1%, 2W, 2010, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

RES, 130K, 1%, 2W, 2010, THICK FILM; Resistance:130kohm; Resistance Tolerance:± 1%; Power Rating:2W; Resistor Case / Package:2010 [5025 Metric]; Resistor Technology:Thick Film; Resistor Type:High Power; Product Range:3502 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A143246DKR-ND 97AC0060
Product Name Chip Resistor - Surface Mount Res, 130K, 1%, 2W, 2010, Thick Film; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use Power Applications
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2010; 2010 2010; 2010 [5025 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details