TE Connectivity Ring Terminals 350080-1

Description
Body Features Terminal & Contact Weight : 1.67 G  [.059 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM , 1.52 MM  [.06 INCH , .145 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) (INCH) : .085 Compatible Insulation Diameter Range : 2.16 - 3.56 MM  [.085 - .14 INCH ] Product Length : 23.88 MM  [.94 INCH ] Stud Diameter : 5.08 MM  [.2 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 1.67 G  [.059 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM , 1.52 MM  [.06 INCH , .145 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) (INCH) : .085 Compatible Insulation Diameter Range : 2.16 - 3.56 MM  [.085 - .14 INCH ] Product Length : 23.88 MM  [.94 INCH ] Stud Diameter : 5.08 MM  [.2 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 350080-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
350080-1
Ring Terminals 350080-1
Body Features Terminal & Contact Weight : 1.67 G  [.059 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.68 MM , 1.52 MM  [.06 INCH , .145 INCH ] Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter (Min) (INCH) : .085 Compatible Insulation Diameter Range : 2.16 - 3.56 MM  [.085 - .14 INCH ] Product Length : 23.88 MM  [.94 INCH ] Stud Diameter : 5.08 MM  [.2 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #10 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : 1.67 G  [.059 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.68 MM , 1.52 MM  [.06 INCH , .145 INCH ]
  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .085
  • Compatible Insulation Diameter Range : 2.16 - 3.56 MM  [.085 - .14 INCH ]
  • Product Length : 23.88 MM  [.94 INCH ]
  • Stud Diameter : 5.08 MM  [.2 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 3000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Anti-Rotational/Grounding
  • Stud Size : #10
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A100554CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100554CT-ND
Terminals - Ring Connectors A100554CT-ND
CONN RING CIRC 14-18AWG #10

CONN RING CIRC 14-18AWG #10

Buy Now Datasheet
Terminals - Ring Connectors - A100554TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100554TR-ND
Terminals - Ring Connectors A100554TR-ND
CONN RING CIRC 14-18AWG #10

CONN RING CIRC 14-18AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
350080-1
Terminals 350080-1
Terminals RING 18-14 10 .025TP Reel of 3000

Terminals RING 18-14 10 .025TP Reel of 3000

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 350080-1 A100554CT-ND A100554TR-ND 350080-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102548-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-175217-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-175102-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers