TE Connectivity Contact, Socket, 22-18Awg, Crimp; Product Range Amp Te Connectivity 350015-2

Description
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:PCB Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Current Rating:-; Connector Type:Contact, Crimp RoHS Compliant: Yes
Description
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:PCB Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Current Rating:-; Connector Type:Contact, Crimp RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 22-18Awg, Crimp; Product Range Amp Te Connectivity - 13H1801 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-18Awg, Crimp; Product Range Amp Te Connectivity
13H1801
Contact, Socket, 22-18Awg, Crimp; Product Range Amp Te Connectivity 13H1801
CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:PCB Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Current Rating:-; Connector Type:Contact, Crimp RoHS Compliant: Yes

CONTACT, SOCKET, 22-18AWG, CRIMP; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:PCB Connectors; Wire Size AWG Max:18AWG; Wire Size AWG Min:22AWG; Current Rating:-; Connector Type:Contact, Crimp RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 13H1801
Product Name Contact, Socket, 22-18Awg, Crimp; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1241374-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
High capacity Prussian Blue for Sodium Cathode - BMLC-KJ030 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 7.87E-4 inch (0.0200 mm)
View Details