TE Connectivity Ring Terminals 34852

Description
Body Features Terminal & Contact Weight : 7.917 G  [.273 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 24.21 MM  [.95 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : 1 MM  [.042 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : 7.917 G  [.273 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 24.21 MM  [.95 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : 1 MM  [.042 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 34852 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
34852
Ring Terminals 34852
Body Features Terminal & Contact Weight : 7.917 G  [.273 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ] Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ] Product Length : 24.21 MM  [.95 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : 1 MM  [.042 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Stud Size : M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : 7.917 G  [.273 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 6.35 MM  [.25 INCH ]
  • Compatible Insulation Diameter Range : 3.81 - 6.35 MM  [.15 - .25 INCH ]
  • Product Length : 24.21 MM  [.95 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : 1 MM  [.042 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Stud Size : M3.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
TERMINAL,PG R 12-10 6 - 34852 - Heilind Electronics, Inc.
Wilmington, MA, United States
TERMINAL,PG R 12-10 6
34852
TERMINAL,PG R 12-10 6 34852
TERMINAL,PG R 12-10 6

TERMINAL,PG R 12-10 6

Buy Now
Terminals - Ring Connectors - A27313-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A27313-ND
Terminals - Ring Connectors A27313-ND
CONN RING CIRC 10-12AWG #6 CRIMP

CONN RING CIRC 10-12AWG #6 CRIMP

Buy Now Datasheet
TERMINAL;RING TONGUE;12-10AWG;YLLW;STUDSZ 6 - 70084086 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL;RING TONGUE;12-10AWG;YLLW;STUDSZ 6
70084086
TERMINAL;RING TONGUE;12-10AWG;YLLW;STUDSZ 6 70084086
Pre-Insulated PLASTI-GRIP® Solderless Terminals and Splices Designed Specifically to Answer the Need for Inexpensive, Insulated Electrical Terminations

  • Pre-Insulated PLASTI-GRIP® Solderless Terminals and Splices
  • Designed Specifically to Answer the Need for Inexpensive, Insulated Electrical Terminations
Supplier's Site
Sheung Wan, Hong Kong
Terminals
34852
Terminals 34852
Terminals RING TONGUE 12-10

Terminals RING TONGUE 12-10

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 34852 34852 A27313-ND 70084086 34852
Product Name Ring Terminals TERMINAL,PG R 12-10 6 Terminals - Ring Connectors TERMINAL;RING TONGUE;12-10AWG;YLLW;STUDSZ 6 Terminals
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 029629-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details
Connector Contacts - 1-175196-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details