TE Connectivity Ring Connectors 34852

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27313-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27313-ND
Ring Connectors A27313-ND
Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity - 66H7062 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity
66H7062
Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity 66H7062
TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, RING TONGUE, #6, CRIMP, YELLOW; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site
Terminal,pg R 12-10 6 Rohs Compliant Amp - Te Connectivity - 88AJ0409 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pg R 12-10 6 Rohs Compliant Amp - Te Connectivity
88AJ0409
Terminal,pg R 12-10 6 Rohs Compliant Amp - Te Connectivity 88AJ0409
TERMINAL,PG R 12-10 6 ROHS COMPLIANT: YES

TERMINAL,PG R 12-10 6 ROHS COMPLIANT: YES

Supplier's Site
Terminal, Ring Tongue, #6, Ylw, 10Awg Rohs Compliant Amp - Te Connectivity - 75AJ0060 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #6, Ylw, 10Awg Rohs Compliant Amp - Te Connectivity
75AJ0060
Terminal, Ring Tongue, #6, Ylw, 10Awg Rohs Compliant Amp - Te Connectivity 75AJ0060
TERMINAL, RING TONGUE, #6, YLW, 10AWG ROHS COMPLIANT: YES

TERMINAL, RING TONGUE, #6, YLW, 10AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34852 A27313-ND 66H7062 88AJ0409
Product Name Ring Connectors Terminal, Ring Tongue, #6, Crimp, Yellow; Stud Size - Metric Amp - Te Connectivity Terminal,pg R 12-10 6 Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
KNB/KNC/KND Series: MIL-DTL-55302 Compliant Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details