TE Connectivity Ring Terminals 34839

Description
Body Features Terminal & Contact Weight : .361 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Product Length : 13.72 MM  [.54 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .361 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Product Length : 13.72 MM  [.54 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 34839 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
34839
Ring Terminals 34839
Body Features Terminal & Contact Weight : .361 G  [.01 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 1.65 MM  [.065 INCH ] Product Length : 13.72 MM  [.54 INCH ] Stud Diameter : 4.82 MM  [.19 INCH ] Tongue Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #10 Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .361 G  [.01 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 1.65 MM  [.065 INCH ]
  • Product Length : 13.72 MM  [.54 INCH ]
  • Stud Diameter : 4.82 MM  [.19 INCH ]
  • Tongue Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #10
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A103992CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A103992CT-ND
Terminals - Ring Connectors A103992CT-ND
CONN RING CIRC 14-18AWG #10

CONN RING CIRC 14-18AWG #10

Buy Now Datasheet
Terminals - Ring Connectors - A103992TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A103992TR-ND
Terminals - Ring Connectors A103992TR-ND
CONN RING CIRC 14-18AWG #10

CONN RING CIRC 14-18AWG #10

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
34839
Terminals 34839
Terminals RING 14-18 AWG

Terminals RING 14-18 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 34839 A103992CT-ND 34839
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Unplated Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Connector Contacts - 104481-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers