TE Connectivity Ring Connectors 34826

Description
Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - 34826-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
34826-ND
Ring Connectors 34826-ND
Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Terminal; Stud/tab Size Amp - Te Connectivity - 98B5313 - Newark, An Avnet Company
Chicago, IL, United States
Terminal; Stud/tab Size Amp - Te Connectivity
98B5313
Terminal; Stud/tab Size Amp - Te Connectivity 98B5313
Terminal; Stud/Tab Size:(Not Available) RoHS Compliant: Yes

Terminal; Stud/Tab Size:(Not Available) RoHS Compliant: Yes

Supplier's Site
Terminal,pg R 16-14Hd 3/8 Rohs Compliant Amp - Te Connectivity - 79X4507 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pg R 16-14Hd 3/8 Rohs Compliant Amp - Te Connectivity
79X4507
Terminal,pg R 16-14Hd 3/8 Rohs Compliant Amp - Te Connectivity 79X4507
TERMINAL,PG R 16-14HD 3/8 ROHS COMPLIANT: YES

TERMINAL,PG R 16-14HD 3/8 ROHS COMPLIANT: YES

Supplier's Site
Stud Size - Metric Amp - Te Connectivity - 30AC4424 - Newark, An Avnet Company
Chicago, IL, United States
Stud Size - Metric Amp - Te Connectivity
30AC4424
Stud Size - Metric Amp - Te Connectivity 30AC4424
Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride); Terminal Material:Copper RoHS Compliant: Yes

Stud Size - Metric:M10; Stud Size - Imperial:3/8"; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride); Terminal Material:Copper RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34826-ND 34826 98B5313 30AC4424
Product Name Ring Connectors Terminal; Stud/tab Size Amp - Te Connectivity Stud Size - Metric Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 120.0 amps
View Details
3 suppliers
Power Entry Modules (PEM) - 486-3-103-776-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 1.0 amps
View Details