Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp
Ring Terminal Connector 8 Stud Circular 14-18 AWG Crimp
RING TONGUE TERMINAL, #8, 14AWG; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:-; Insulator Colour:-; Insulator Material:Uninsulated
RING TERMINAL 18-14 AWG BR ROHS COMPLIANT: YES
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A29910CT-ND | 34812 | 13H1752 | 79AH9780 |
| Product Name | Ring Connectors | Ring Tongue Terminal, #8, 14Awg; Stud Size - Metric Amp - Te Connectivity | Ring Terminal 18-14 Awg Br Rohs Compliant Te Connectivity | |
| Mounting | Free Hanging (In-Line) |