TE Connectivity Ring Connectors 34805

Description
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27269-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27269-ND
Ring Connectors A27269-ND
Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Ring Connectors - 34805 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
34805
Ring Connectors 34805
CONN RING CIRC 14-16AWG #10

CONN RING CIRC 14-16AWG #10

Supplier's Site Datasheet
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Amp - Te Connectivity - 01C0158 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Amp - Te Connectivity
01C0158
Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Amp - Te Connectivity 01C0158
TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Black, Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

TERMINAL, RING TONGUE, #10, CRIMP YELLOW; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:PIDG Series; Insulator Colour:Black, Yellow; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site
Terminal,pidg R 16-14Hd 10 Amp - Te Connectivity - 42AJ3329 - Newark, An Avnet Company
Chicago, IL, United States
Terminal,pidg R 16-14Hd 10 Amp - Te Connectivity
42AJ3329
Terminal,pidg R 16-14Hd 10 Amp - Te Connectivity 42AJ3329
TERMINAL,PIDG R 16-14HD 10

TERMINAL,PIDG R 16-14HD 10

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27269-ND 34805 01C0158 42AJ3329
Product Name Ring Connectors Ring Connectors Terminal, Ring Tongue, #10, Crimp Yellow; Stud Size - Metric Amp - Te Connectivity Terminal,pidg R 16-14Hd 10 Amp - Te Connectivity
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products