TE Connectivity Ring Terminals 346100-4

Description
Body Features Product Weight (G) : .642 Contact Features Barrel Type : Open Contact Base Material : Copper Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.8 MM , 1.1 MM  [.071 INCH , .043 INCH ] Compatible Insulation Diameter (Max) : 2.11 MM  [.083 INCH ] Compatible Insulation Diameter (Min) (INCH) : .055 Compatible Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ] Product Length : 21.75 MM  [.856 INCH ] Stud Diameter : 5.3 MM  [.208 INCH ] Tongue Thickness : .6 MM  [.024 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 16 Electrical Characteristics Voltage Rating (V) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : M4, #8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Product Weight (G) : .642 Contact Features Barrel Type : Open Contact Base Material : Copper Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.8 MM , 1.1 MM  [.071 INCH , .043 INCH ] Compatible Insulation Diameter (Max) : 2.11 MM  [.083 INCH ] Compatible Insulation Diameter (Min) (INCH) : .055 Compatible Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ] Product Length : 21.75 MM  [.856 INCH ] Stud Diameter : 5.3 MM  [.208 INCH ] Tongue Thickness : .6 MM  [.024 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 16 Electrical Characteristics Voltage Rating (V) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : M4, #8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 346100-4 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
346100-4
Ring Terminals 346100-4
Body Features Product Weight (G) : .642 Contact Features Barrel Type : Open Contact Base Material : Copper Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.8 MM , 1.1 MM  [.071 INCH , .043 INCH ] Compatible Insulation Diameter (Max) : 2.11 MM  [.083 INCH ] Compatible Insulation Diameter (Min) (INCH) : .055 Compatible Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ] Product Length : 21.75 MM  [.856 INCH ] Stud Diameter : 5.3 MM  [.208 INCH ] Tongue Thickness : .6 MM  [.024 INCH ] Wire Size (MMSQ) : .5 - 1 Wire Size (AWG) : 20 - 16 Electrical Characteristics Voltage Rating (V) : 250 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : M4, #8 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Product Weight (G) : .642

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Copper
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.8 MM , 1.1 MM  [.071 INCH , .043 INCH ]
  • Compatible Insulation Diameter (Max) : 2.11 MM  [.083 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .055
  • Compatible Insulation Diameter Range : 1.4 - 2.1 MM  [.055 - .083 INCH ]
  • Product Length : 21.75 MM  [.856 INCH ]
  • Stud Diameter : 5.3 MM  [.208 INCH ]
  • Tongue Thickness : .6 MM  [.024 INCH ]
  • Wire Size (MMSQ) : .5 - 1
  • Wire Size (AWG) : 20 - 16

Electrical Characteristics


  • Voltage Rating (V) : 250

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 2500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Anti-Rotational/Grounding
  • Stud Size : M4, #8
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 346100-4
Product Name Ring Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-1 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
3 suppliers
Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 1-163091-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2400 mm2
View Details