TE Connectivity Spade Terminals 34541

Description
Body Features Terminal & Contact Weight : .821 G  [.029 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 21.48 MM  [.85 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .821 G  [.029 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 21.48 MM  [.85 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 34541 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
34541
Spade Terminals 34541
Body Features Terminal & Contact Weight : .821 G  [.029 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ] Product Length : 21.48 MM  [.85 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : .26 - 1.65 Wire Size (AWG) : 22 - 16 Wire Size (CMA) : 509 - 3260 Electrical Characteristics Voltage Rating (V) : 300 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .821 G  [.029 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.56 MM  [.14 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.56 MM  [.105 - .14 INCH ]
  • Product Length : 21.48 MM  [.85 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : .26 - 1.65
  • Wire Size (AWG) : 22 - 16
  • Wire Size (CMA) : 509 - 3260

Electrical Characteristics


  • Voltage Rating (V) : 300

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : #6, M3.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A1063-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A1063-ND
Terminals - Spade Connectors A1063-ND
CONN SPADE TERM 16-22AWG #6 RED

CONN SPADE TERM 16-22AWG #6 RED

Buy Now Datasheet
PIDG SPD 22-16 COMM 22-18MIL 6 - 34541 - Heilind Electronics, Inc.
Wilmington, MA, United States
PIDG SPD 22-16 COMM 22-18MIL 6
34541
PIDG SPD 22-16 COMM 22-18MIL 6 34541
PIDG SPD 22-16 COMM 22-18MIL 6

PIDG SPD 22-16 COMM 22-18MIL 6

Buy Now
Terminal, Spade Tongue, 22-16AWG, Red, Stud Sz 6 - 70083967 - Allied Electronics, Inc.
Fort Worth, TX, USA
Terminal, Spade Tongue, 22-16AWG, Red, Stud Sz 6
70083967
Terminal, Spade Tongue, 22-16AWG, Red, Stud Sz 6 70083967
Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2

  • Pre-Insulated Terminal Designed for Uniform Reliability in Most Difficult Circuit Environments
  • PIDG® Terminals Consist of Tin-Plated Copper or Tin-Plated Phosphor Bronze Body for Spring Spades with a Copper Sleeve and Insulation Sleeve Fitted Over Terminal Barrel
  • Nylon Sleeves That Are Color-Coded By Wire Range to Prevent Errors During Installation
  • PIDG® Terminals Meet or Exceed the Requirements of MIL-T-7928, Type II, Class 1 and 2
Supplier's Site
Terminal, Spade Tongue, #6, 14Awg, Red; Product Range Amp Te Connectivity - 71Y9740 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, #6, 14Awg, Red; Product Range Amp Te Connectivity
71Y9740
Terminal, Spade Tongue, #6, 14Awg, Red; Product Range Amp Te Connectivity 71Y9740
TERMINAL, SPADE TONGUE, #6, 14AWG, RED; Product Range:PIDG Series; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.42mm2; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide); Insulator RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, #6, 14AWG, RED; Product Range:PIDG Series; Wire Size (AWG):22AWG to 16AWG; Conductor Area CSA:1.42mm2; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide); Insulator RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Spade Tongue, #6, 14Awg, Red; Product Range Amp Te Connectivity - 98F5884 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade Tongue, #6, 14Awg, Red; Product Range Amp Te Connectivity
98F5884
Terminal, Spade Tongue, #6, 14Awg, Red; Product Range Amp Te Connectivity 98F5884
TERMINAL, SPADE TONGUE, #6, 14AWG, RED; Product Range:PIDG Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

TERMINAL, SPADE TONGUE, #6, 14AWG, RED; Product Range:PIDG Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Stud Size - Metric:M3.5; Stud Size - Imperial:#6; Insulator Material:Nylon (Polyamide) RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Fork/spade Tongue, #6 Stud, Crimp, Red; Product Range Amp Te Connectivity - 28AC8961 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Fork/spade Tongue, #6 Stud, Crimp, Red; Product Range Amp Te Connectivity
28AC8961
Terminal, Fork/spade Tongue, #6 Stud, Crimp, Red; Product Range Amp Te Connectivity 28AC8961
TERMINAL, FORK/SPADE TONGUE, #6 STUD, CRIMP, RED; PRODUCT RANGE:PIDG SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.42MM ; STUD SIZE - METRIC:M3.5; STUD SIZE - IMPERIAL:#6; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

TERMINAL, FORK/SPADE TONGUE, #6 STUD, CRIMP, RED; PRODUCT RANGE:PIDG SERIES; WIRE SIZE AWG MIN:22AWG; WIRE SIZE AWG MAX:16AWG; CONDUCTOR AREA CSA:1.42MM ; STUD SIZE - METRIC:M3.5; STUD SIZE - IMPERIAL:#6; INSULATOR COLOUR:RED ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
34541
Terminals 34541
Terminals SPADE NYLON 22-16 6

Terminals SPADE NYLON 22-16 6

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 34541 A1063-ND 34541 70083967 71Y9740 98F5884 28AC8961 34541
Product Name Spade Terminals Terminals - Spade Connectors PIDG SPD 22-16 COMM 22-18MIL 6 Terminal, Spade Tongue, 22-16AWG, Red, Stud Sz 6 Terminal, Spade Tongue, #6, 14Awg, Red; Product Range Amp Te Connectivity Terminal, Spade Tongue, #6, 14Awg, Red; Product Range Amp Te Connectivity Terminal, Fork/spade Tongue, #6 Stud, Crimp, Red; Product Range Amp Te Connectivity Terminals
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-2-16233 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Terminals - Specialized Connectors - A101923-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Connector Contacts - 1-104481-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details