TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 345210-1

Description
Win Source Part Number: 1363056-345210-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Tape & Reel (TR) Product Status: Active Base Product Number: 345210 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-24 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1363056-345210-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Tape & Reel (TR) Product Status: Active Base Product Number: 345210 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-24 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1363056-345210-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1363056-345210-1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1363056-345210-1
Win Source Part Number: 1363056-345210-1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 40 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Multi-Lock Package: Tape & Reel (TR) Product Status: Active Base Product Number: 345210 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-24 AWG Contact Finish: Tin

Win Source Part Number: 1363056-345210-1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Multi-Lock
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 345210
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 22-24 AWG
Contact Finish: Tin

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-345210-1
Automotive Electronic Connector 332-345210-1
Contact PIN Crimp ST Cable Mount 22-24AWG T/R Automotive Product overview: 345210-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-345210-1 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 22-24AWG T/R Automotive Product overview: 345210-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-345210-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Rectangular Connector Contacts - A123024CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123024CT-ND
Rectangular Connector Contacts A123024CT-ND
Pin Contact Tin 22-24 AWG Crimp

Pin Contact Tin 22-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A123024TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A123024TR-ND
Rectangular Connector Contacts A123024TR-ND
Pin Contact Tin 22-24 AWG Crimp

Pin Contact Tin 22-24 AWG Crimp

Buy Now Datasheet
070 Series Tab Rohs Compliant Amp - Te Connectivity - 13H1493 - Newark, An Avnet Company
Chicago, IL, United States
070 Series Tab Rohs Compliant Amp - Te Connectivity
13H1493
070 Series Tab Rohs Compliant Amp - Te Connectivity 13H1493
070 SERIES TAB ROHS COMPLIANT: YES

070 SERIES TAB ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363056-345210-1 332-345210-1 345210-1 A123024CT-ND 13H1493
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Automotive Electronic Connector Rectangular Connector Contacts 070 Series Tab Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75/180 Retaining Pins 1 Block High - 110G19 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 350.0 amps
Contact Size (AWG) 16 AWG
View Details
5 suppliers
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details