TE Connectivity Automotive Electronic Connector 1-1719386-1

Description
Contact SKT Crimp ST Cable Mount 9-12AWG T/R Automotive Product overview: 1-1719386-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1719386-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Contact SKT Crimp ST Cable Mount 9-12AWG T/R Automotive Product overview: 1-1719386-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1719386-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive Electronic Connector
332-1-1719386-1
Automotive Electronic Connector 332-1-1719386-1
Contact SKT Crimp ST Cable Mount 9-12AWG T/R Automotive Product overview: 1-1719386-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1719386-1 can be used for catalog matching and distributor lookup.

Contact SKT Crimp ST Cable Mount 9-12AWG T/R Automotive Product overview: 1-1719386-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1719386-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connector Contacts - 17-1-1719386-1CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-1719386-1CT-ND
Rectangular Connector Contacts 17-1-1719386-1CT-ND
AMP MCP 9.5, CONTACT

AMP MCP 9.5, CONTACT

Buy Now Datasheet
Rectangular Connector Contacts - 17-1-1719386-1TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-1-1719386-1TR-ND
Rectangular Connector Contacts 17-1-1719386-1TR-ND
AMP MCP 9.5, CONTACT

AMP MCP 9.5, CONTACT

Buy Now Datasheet
Automotive Contact, Socket, Crimp, 11Awg Rohs Compliant Te Connectivity - 74AJ7320 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Socket, Crimp, 11Awg Rohs Compliant Te Connectivity
74AJ7320
Automotive Contact, Socket, Crimp, 11Awg Rohs Compliant Te Connectivity 74AJ7320
AUTOMOTIVE CONTACT, SOCKET, CRIMP, 11AWG ROHS COMPLIANT: YES

AUTOMOTIVE CONTACT, SOCKET, CRIMP, 11AWG ROHS COMPLIANT: YES

Supplier's Site
Amp Mcp 9.5, Contact Amp - Te Connectivity - 40AJ9592 - Newark, An Avnet Company
Chicago, IL, United States
Amp Mcp 9.5, Contact Amp - Te Connectivity
40AJ9592
Amp Mcp 9.5, Contact Amp - Te Connectivity 40AJ9592
AMP MCP 9.5, CONTACT

AMP MCP 9.5, CONTACT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-1-1719386-1 17-1-1719386-1CT-ND 74AJ7320 40AJ9592
Product Name Automotive Electronic Connector Rectangular Connector Contacts Automotive Contact, Socket, Crimp, 11Awg Rohs Compliant Te Connectivity Amp Mcp 9.5, Contact Amp - Te Connectivity
Connector Type Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22045-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Headers, Plugs and Sockets - 2171-NECC-L8G5-C1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Contact Size (AWG) 16 to 28 AWG
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details