TE Connectivity Busbar Heat Shrink Tubing & Tape 343621-000

Description
Body Features Primary Product Color : Black Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Busbar Heat Shrink Tubing & Tape - 343621-000 - TE Connectivity
Berwyn, PA, United States
Busbar Heat Shrink Tubing & Tape
343621-000
Busbar Heat Shrink Tubing & Tape 343621-000
Body Features Primary Product Color : Black Electrical Characteristics Voltage Class (KV) : ≤ 1 Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Product Type Features


  • Installation Technology : Cold Applied

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 343621-000
Product Name Busbar Heat Shrink Tubing & Tape
Operating Temperature 0.0 to 105 C (32 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 014946-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 048555N002 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 062600-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Power Cable Wraps - 002611-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details