TE Connectivity PCB Terminals 343445-2

Description
Contact Features Contact Mating Area Plating Material Thickness : 2.5 MICM  [98.42 MICIN ] Crimp Type : F-Crimp PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 2.7 MM  [.106 INCH ] Compatible Insulation Diameter Range : 2.2 - 2.7 MM  [.086 - .106 INCH ] Extension Below Board : 3.5 MM  [.137 INCH ] PCB Hole Diameter : 2.4 MM  [.094 INCH ] Profile Height from PCB : 3.4 MM  [.135 INCH ] Terminal Material Thickness : .2 MM  [.008 INCH ] Wire Size (MMSQ) : .75 - 2 Wire Size (AWG) : 14 - 18 Mechanical Attachment Wire Insulation Support : With Other Line : AMP-In-Mini Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.5 MICM  [98.42 MICIN ] Crimp Type : F-Crimp PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 2.7 MM  [.106 INCH ] Compatible Insulation Diameter Range : 2.2 - 2.7 MM  [.086 - .106 INCH ] Extension Below Board : 3.5 MM  [.137 INCH ] PCB Hole Diameter : 2.4 MM  [.094 INCH ] Profile Height from PCB : 3.4 MM  [.135 INCH ] Terminal Material Thickness : .2 MM  [.008 INCH ] Wire Size (MMSQ) : .75 - 2 Wire Size (AWG) : 14 - 18 Mechanical Attachment Wire Insulation Support : With Other Line : AMP-In-Mini Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 343445-2 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
343445-2
PCB Terminals 343445-2
Contact Features Contact Mating Area Plating Material Thickness : 2.5 MICM  [98.42 MICIN ] Crimp Type : F-Crimp PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Compatible Insulation Diameter (Max) : 2.7 MM  [.106 INCH ] Compatible Insulation Diameter Range : 2.2 - 2.7 MM  [.086 - .106 INCH ] Extension Below Board : 3.5 MM  [.137 INCH ] PCB Hole Diameter : 2.4 MM  [.094 INCH ] Profile Height from PCB : 3.4 MM  [.135 INCH ] Terminal Material Thickness : .2 MM  [.008 INCH ] Wire Size (MMSQ) : .75 - 2 Wire Size (AWG) : 14 - 18 Mechanical Attachment Wire Insulation Support : With Other Line : AMP-In-Mini Packaging Features Packaging Method : Reel Packaging Quantity : 5000 Product Type Features Wire Insulation Support Retention Type : Insulation Support Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 2.5 MICM  [98.42 MICIN ]
  • Crimp Type : F-Crimp
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin
  • Terminal Size : Miniature

Dimensions


  • Compatible Insulation Diameter (Max) : 2.7 MM  [.106 INCH ]
  • Compatible Insulation Diameter Range : 2.2 - 2.7 MM  [.086 - .106 INCH ]
  • Extension Below Board : 3.5 MM  [.137 INCH ]
  • PCB Hole Diameter : 2.4 MM  [.094 INCH ]
  • Profile Height from PCB : 3.4 MM  [.135 INCH ]
  • Terminal Material Thickness : .2 MM  [.008 INCH ]
  • Wire Size (MMSQ) : .75 - 2
  • Wire Size (AWG) : 14 - 18

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Line : AMP-In-Mini

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 5000

Product Type Features


  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Pcb Terminal, 2.4Mm Rohs Compliant Amp Te Connectivity - 70AH7504 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Terminal, 2.4Mm Rohs Compliant Amp Te Connectivity
70AH7504
Pcb Terminal, 2.4Mm Rohs Compliant Amp Te Connectivity 70AH7504
PCB TERMINAL, 2.4MM ROHS COMPLIANT: YES

PCB TERMINAL, 2.4MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals
Product Number 343445-2 70AH7504
Product Name PCB Terminals Pcb Terminal, 2.4Mm Rohs Compliant Amp Te Connectivity
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
Connector Contacts - 118385-5 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-104479-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details