TE Connectivity Rectangular Wire & Cable Connectors & Housings 343348-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Number of Signal Positions : 10 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Type : Pin Dimensions Connector Height : 18.5 MM  [.728 INCH ] Connector Length : 44 MM  [1.732 INCH ] Connector Width : 20.35 MM  [.8 INCH ] Row-to-Row Spacing : 7.84 MM  [.309 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 3.7 MM  [.148 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Number of Signal Positions : 10 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Type : Pin Dimensions Connector Height : 18.5 MM  [.728 INCH ] Connector Length : 44 MM  [1.732 INCH ] Connector Width : 20.35 MM  [.8 INCH ] Row-to-Row Spacing : 7.84 MM  [.309 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 3.7 MM  [.148 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 343348-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
343348-1
Rectangular Wire & Cable Connectors & Housings 343348-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Number of Signal Positions : 10 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 4 Contact Type : Pin Dimensions Connector Height : 18.5 MM  [.728 INCH ] Connector Length : 44 MM  [1.732 INCH ] Connector Width : 20.35 MM  [.8 INCH ] Row-to-Row Spacing : 7.84 MM  [.309 INCH ] Wire Size (MMSQ) : .12 - .4 Wire Size (AWG) : 22 - 26 Housing Features Centerline (Pitch) : 3.7 MM  [.148 INCH ] Housing Material : Glass-Filled PBT Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Box & Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Usage Conditions Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2
  • Number of Signal Positions : 10

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 4
  • Contact Type : Pin

Dimensions


  • Connector Height : 18.5 MM  [.728 INCH ]
  • Connector Length : 44 MM  [1.732 INCH ]
  • Connector Width : 20.35 MM  [.8 INCH ]
  • Row-to-Row Spacing : 7.84 MM  [.309 INCH ]
  • Wire Size (MMSQ) : .12 - .4
  • Wire Size (AWG) : 22 - 26

Housing Features


  • Centerline (Pitch) : 3.7 MM  [.148 INCH ]
  • Housing Material : Glass-Filled PBT

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -10 - 80 DEGC  [14 - 176 DEGF ]
Buy Now
Singapore, Singapore
Electronic Connector
372-343348-1
Electronic Connector 372-343348-1
CONN RCPT HSG DRAWER 10POS BLK Product overview: 343348-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backplane Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 372-343348-1 can be used for catalog matching and distributor lookup.

CONN RCPT HSG DRAWER 10POS BLK Product overview: 343348-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Backplane Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 372-343348-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Housings - 991790-343348-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Housings
991790-343348-1
Connectors, Interconnects - Backplane Connectors - Housings 991790-343348-1
Win Source Part Number: 991790-343348-1 Category: Connectors, Interconnects>Backpl ane Connectors - Housings Series: Blindmate Number of Positions: 10 Color: Black Features: Mating Guide Connector Type: Housing for Female Sockets Number of Rows: 2 Package: Bulk Note: Contacts Not Included Connector Style: Drawer Standard Package: 200 Connector Usage: Receptacle Mounting Type: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4030 Mfr: TE Connectivity AMP Connectors Other Names: 343348-1-ND,-343348- 1-SI,A113467 Base Product Number: 343348

Win Source Part Number: 991790-343348-1
Category: Connectors, Interconnects>Backplane Connectors - Housings
Series: Blindmate
Number of Positions: 10
Color: Black
Features: Mating Guide
Connector Type: Housing for Female Sockets
Number of Rows: 2
Package: Bulk
Note: Contacts Not Included
Connector Style: Drawer
Standard Package: 200
Connector Usage: Receptacle
Mounting Type: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4030
Mfr: TE Connectivity AMP Connectors
Other Names: 343348-1-ND,-343348-1-SI,A113467
Base Product Number: 343348

Buy Now Datasheet
Backplane Connector Housings - A113467-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A113467-ND
Backplane Connector Housings A113467-ND
10 Position Housing for Female Sockets Connector Black Panel Mount Drawer

10 Position Housing for Female Sockets Connector Black Panel Mount Drawer

Buy Now Datasheet
Recpt. Hsg. Amp - Te Connectivity - 22M5051 - Newark, An Avnet Company
Chicago, IL, United States
Recpt. Hsg. Amp - Te Connectivity
22M5051
Recpt. Hsg. Amp - Te Connectivity 22M5051
RECPT. HSG.

RECPT. HSG.

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 343348-1 372-343348-1 991790-343348-1 A113467-ND 22M5051
Product Name Rectangular Wire & Cable Connectors & Housings Electronic Connector Connectors, Interconnects - Backplane Connectors - Housings Backplane Connector Housings Recpt. Hsg. Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102321-7 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Connector Accessories - 1734-1011-256-0205-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
3 suppliers