TE Connectivity Splices 34321

Description
Body Features Splice Features : Standard Terminal & Contact Weight (G) : 4.142 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Outside Diameter : 7.52 MM  [.296 INCH ] Product Length : 21.01 MM  [.827 INCH ] Terminal Material Thickness : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Standard Terminal & Contact Weight (G) : 4.142 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Outside Diameter : 7.52 MM  [.296 INCH ] Product Length : 21.01 MM  [.827 INCH ] Terminal Material Thickness : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 34321 - TE Connectivity
Berwyn, PA, United States
Splices
34321
Splices 34321
Body Features Splice Features : Standard Terminal & Contact Weight (G) : 4.142 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Outside Diameter : 7.52 MM  [.296 INCH ] Product Length : 21.01 MM  [.827 INCH ] Terminal Material Thickness : 1.3 MM  [.051 INCH ] Wire Size (MMSQ) : 8 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Standard
  • Terminal & Contact Weight (G) : 4.142

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Barrel Inside Diameter : 4.37 MM  [.172 INCH ]
  • Outside Diameter : 7.52 MM  [.296 INCH ]
  • Product Length : 21.01 MM  [.827 INCH ]
  • Terminal Material Thickness : 1.3 MM  [.051 INCH ]
  • Wire Size (MMSQ) : 8
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
SPLICE,SOLIS BUTT 8 - 34321 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE,SOLIS BUTT 8
34321
SPLICE,SOLIS BUTT 8 34321
SPLICE,SOLIS BUTT 8

SPLICE,SOLIS BUTT 8

Buy Now
Terminals - Wire Splice Connectors - A27211-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A27211-ND
Terminals - Wire Splice Connectors A27211-ND
CONN SPLICE 8 AWG CRIMP

CONN SPLICE 8 AWG CRIMP

Buy Now Datasheet
SPLICE, BUTT, SOLISTRAND, 8 AWG - 70085012 - Allied Electronics, Inc.
Fort Worth, TX, USA
SPLICE, BUTT, SOLISTRAND, 8 AWG
70085012
SPLICE, BUTT, SOLISTRAND, 8 AWG 70085012
SPLICE, BUTT, SOLISTRAND, 8 AWG

SPLICE, BUTT, SOLISTRAND, 8 AWG

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 34321 34321 A27211-ND 70085012
Product Name Splices SPLICE,SOLIS BUTT 8 Terminals - Wire Splice Connectors SPLICE, BUTT, SOLISTRAND, 8 AWG
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1871131-1 - TE Connectivity
Specs
Features RoHS
North American 6 AWG
International 10.6 to 16.7 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627187-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 102437-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details