TE Connectivity Wire Splice Connectors 34318

Description
Terminal Inline, Individual Openings (Parallel) Connector Crimp 8 AWG
Request a Quote Datasheet
Description
Terminal Inline, Individual Openings (Parallel) Connector Crimp 8 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Splice Connectors - A27196-ND - DigiKey
Thief River Falls, MN, United States
Wire Splice Connectors
A27196-ND
Wire Splice Connectors A27196-ND
Terminal Inline, Individual Openings (Parallel) Connector Crimp 8 AWG

Terminal Inline, Individual Openings (Parallel) Connector Crimp 8 AWG

Buy Now Datasheet
Splice Connectors - 373358 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
373358
Splice Connectors 373358
TE Connectivity 34318 Splice Connector

TE Connectivity 34318 Splice Connector

Supplier's Site
Splice Connectors - 1616188 - RS Components, Ltd.
Corby, Northants, United Kingdom
Splice Connectors
1616188
Splice Connectors 1616188
TE Connectivity 34318 Splice Connector

TE Connectivity 34318 Splice Connector

Supplier's Site
Connectors, Interconnects - Terminals - Wire Splice Connectors - 1333731-34318 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Wire Splice Connectors
1333731-34318
Connectors, Interconnects - Terminals - Wire Splice Connectors 1333731-34318
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333731-34318 Category: Connectors, Interconnects>Termin als>Wire Splice Connectors Packaging: Bulk Features: Brazed Seam, Serrated Mating Area Termination: Crimp Wire Gauge: 8 AWG Standard Package: 500 Terminal Type: Inline, Individual Openings (Parallel) Insulation: Non-Insulated Number of Wire Entries: 2 ECCN: EAR99 Fake Threat In the Open Market: 73 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: 34318-ND,2266-34318, -34318-SI,A27196,-34 318-LSI Base Product Number: 3431 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333731-34318
Category: Connectors, Interconnects>Terminals>Wire Splice Connectors
Packaging: Bulk
Features: Brazed Seam, Serrated Mating Area
Termination: Crimp
Wire Gauge: 8 AWG
Standard Package: 500
Terminal Type: Inline, Individual Openings (Parallel)
Insulation: Non-Insulated
Number of Wire Entries: 2
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: 34318-ND,2266-34318,-34318-SI,A27196,-34318-LSI
Base Product Number: 3431
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Sheung Wan, Hong Kong
Terminals
34318
Terminals 34318
Terminals SOLISTRAND SPLICE 8

Terminals SOLISTRAND SPLICE 8

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27196-ND 373358 1333731-34318 34318 34318
Product Name Wire Splice Connectors Splice Connectors Connectors, Interconnects - Terminals - Wire Splice Connectors Terminals
Contact Size (AWG) 8 AWG 8 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SMB Coaxial Connector - A0713-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Current Rating 1.4 amps
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202RED-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details