TE Connectivity Splices 34318-1

Description
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin-Lead Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 9.52 MM  [.375 INCH ] Terminal Material Thickness : 1.19 MM  [.047 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin-Lead Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 9.52 MM  [.375 INCH ] Terminal Material Thickness : 1.19 MM  [.047 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 34318-1 - TE Connectivity
Berwyn, PA, United States
Splices
34318-1
Splices 34318-1
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 8 Contact Features Barrel Type : Closed Contact Base Material : Copper Terminal Plating Material : Tin-Lead Terminal Plating Thickness : 2.54 MICM  [100 MICIN ] Dimensions Barrel Inside Diameter : 4.37 MM  [.172 INCH ] Product Length : 9.52 MM  [.375 INCH ] Terminal Material Thickness : 1.19 MM  [.047 INCH ] Wire Size (MMSQ) : 6.64 - 10.5 Wire Size (AWG) : 8 Wire Size (CMA) : 13100 - 20800 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Parallel Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Body Features


  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 8

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper
  • Terminal Plating Material : Tin-Lead
  • Terminal Plating Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Barrel Inside Diameter : 4.37 MM  [.172 INCH ]
  • Product Length : 9.52 MM  [.375 INCH ]
  • Terminal Material Thickness : 1.19 MM  [.047 INCH ]
  • Wire Size (MMSQ) : 6.64 - 10.5
  • Wire Size (AWG) : 8
  • Wire Size (CMA) : 13100 - 20800

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Parallel Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 34318-1
Product Name Splices
Material Tin-Lead
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Quick Connects, Quick Disconnect Connectors - 1-160759-9-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
Quick Disconnects - 1-1627081-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Quick Disconnects - 1-160304-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers