TE Connectivity Chip Resistor - Surface Mount 3430H2F270RTDF

Description
3430 H2 1% 270R 100PPM 1K RL
Request a Quote Datasheet
Description
3430 H2 1% 270R 100PPM 1K RL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 1712-3430H2F270RTDFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3430H2F270RTDFCT-ND
Chip Resistor - Surface Mount 1712-3430H2F270RTDFCT-ND
3430 H2 1% 270R 100PPM 1K RL

3430 H2 1% 270R 100PPM 1K RL

Buy Now Datasheet
Chip Resistor - Surface Mount - 1712-3430H2F270RTDFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1712-3430H2F270RTDFTR-ND
Chip Resistor - Surface Mount 1712-3430H2F270RTDFTR-ND
3430 H2 1% 270R 100PPM 1K RL

3430 H2 1% 270R 100PPM 1K RL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 1712-3430H2F270RTDFCT-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010; Wide 2010
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers