3430 H2 1% 10K 100PPM 4K RL
TE Connectivity 3430H2F10KTE
TE Connectivity 3430H2F10KTE
TE Connectivity 3430H2F10KTE
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 1712-3430H2F10KTETR-ND | 2747248 |
| Product Name | Chip Resistor - Surface Mount | Surface Mount Resistors |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip); Thick Film |
| Mounting / Packaging | 2010; Wide 2010 | Surface Mount Technology (SMT / SMD); 1020 |
| Tolerance | 1 +/- % | 1 +/- % |