TE Connectivity Splices 34308

Description
Body Features Primary Product Color : Yellow Terminal & Contact Weight : 1.515 G  [.053 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 5.97 MM  [.235 INCH ] Product Length : 24.77 MM  [.975 INCH ] Terminal Material Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 22 - 10 Wire Size (CMA) : 5180 - 13100 Wire Size (KCMIL) : 5.18 - 13.1 Identification Marking Splice Marking : VS Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Terminal & Contact Weight : 1.515 G  [.053 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 5.97 MM  [.235 INCH ] Product Length : 24.77 MM  [.975 INCH ] Terminal Material Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 22 - 10 Wire Size (CMA) : 5180 - 13100 Wire Size (KCMIL) : 5.18 - 13.1 Identification Marking Splice Marking : VS Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 34308 - TE Connectivity
Berwyn, PA, United States
Splices
34308
Splices 34308
Body Features Primary Product Color : Yellow Terminal & Contact Weight : 1.515 G  [.053 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 5.97 MM  [.235 INCH ] Product Length : 24.77 MM  [.975 INCH ] Terminal Material Thickness : .69 MM  [.027 INCH ] Wire Size (MMSQ) : 2.62 - 6.64 Wire Size (AWG) : 22 - 10 Wire Size (CMA) : 5180 - 13100 Wire Size (KCMIL) : 5.18 - 13.1 Identification Marking Splice Marking : VS Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Loose Piece Packaging Quantity : 500 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Accessory Type : Splice Splice Type : Closed End Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Yellow
  • Terminal & Contact Weight : 1.515 G  [.053 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Base Material : Copper

Dimensions


  • Compatible Insulation Diameter Range : 5.97 MM  [.235 INCH ]
  • Product Length : 24.77 MM  [.975 INCH ]
  • Terminal Material Thickness : .69 MM  [.027 INCH ]
  • Wire Size (MMSQ) : 2.62 - 6.64
  • Wire Size (AWG) : 22 - 10
  • Wire Size (CMA) : 5180 - 13100
  • Wire Size (KCMIL) : 5.18 - 13.1

Identification Marking


  • Splice Marking : VS

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 500

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Accessory Type : Splice
  • Splice Type : Closed End Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A09059-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A09059-ND
Terminals - Wire Splice Connectors A09059-ND
CONN SPLICE 10-22 AWG CRIMP

CONN SPLICE 10-22 AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 34308 A09059-ND
Product Name Splices Terminals - Wire Splice Connectors
Features RoHS; Insulated RoHS; Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1627038-0 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 13 to 17 AWG
View Details
Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-1 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
3 suppliers