TE Connectivity Bushings & Bobbins 342759-000

Description
Body Features Flexibility : Flexible Material Code : 12 Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 39 MM  [1.54 INCH ] Product Width : 25 MM  [.98 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Other Adhesive Code : S1255-04 Size Code : 12 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet
Description
Body Features Flexibility : Flexible Material Code : 12 Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 39 MM  [1.54 INCH ] Product Width : 25 MM  [.98 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Other Adhesive Code : S1255-04 Size Code : 12 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range (DEGC) : -67 - 392
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bushings & Bobbins - 342759-000 - TE Connectivity
Berwyn, PA, United States
Bushings & Bobbins
342759-000
Bushings & Bobbins 342759-000
Body Features Flexibility : Flexible Material Code : 12 Material Systems Code : 200 Primary Product Color : Black Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Dimensions Expanded Inside Diameter (Min) : 39 MM  [1.54 INCH ] Product Width : 25 MM  [.98 INCH ] Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ] Other Adhesive Code : S1255-04 Size Code : 12 Product Type Features Molded Part Type : Bobbins Usage Conditions Operating Temperature Range (DEGC) : -67 - 392

Body Features


  • Flexibility : Flexible
  • Material Code : 12
  • Material Systems Code : 200
  • Primary Product Color : Black
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately

Dimensions


  • Expanded Inside Diameter (Min) : 39 MM  [1.54 INCH ]
  • Product Width : 25 MM  [.98 INCH ]
  • Recovered Inside Diameter (Max) : 12.7 MM  [.5 INCH ]

Other


  • Adhesive Code : S1255-04
  • Size Code : 12

Product Type Features


  • Molded Part Type : Bobbins

Usage Conditions


  • Operating Temperature Range (DEGC) : -67 - 392
Buy Now Datasheet
shrink tube - 342759-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
342759-000
shrink tube 342759-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 342759-000 342759-000
Product Name Bushings & Bobbins shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 039985-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0555824003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Power Cable Wraps - 029557-001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
View Details
shrink tube - 071845-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details