TE Connectivity Splices 342384-1

Description
Body Features Plating Material : Unplated Splice Material : Brass Configuration Features Number of Serrations : 2 Splice Capacity : 2 Strip Orientation : Side Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Splice Material Thickness : .32 MM  [.013 INCH ] Splice Overall Length : 4.95 MM  [.195 INCH ] Wire Size (MMSQ) : .1 - .9 Wire Size (AWG) : 26 - 18, 40 - 26 Wire Size (CMA) : 255 - 1855, 14 - 320 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 8000 Splice Packaging Method : Strip Product Type Features Insulated : No Sealable : No Serrated : Yes Splice Barrel Type : Open Barrel Splice Product Type : Splice Splice Type : Pigtail Splice Splice Wire/Cable Type : Regular Wire / Magnet Wire Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote
Description
Body Features Plating Material : Unplated Splice Material : Brass Configuration Features Number of Serrations : 2 Splice Capacity : 2 Strip Orientation : Side Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Splice Material Thickness : .32 MM  [.013 INCH ] Splice Overall Length : 4.95 MM  [.195 INCH ] Wire Size (MMSQ) : .1 - .9 Wire Size (AWG) : 26 - 18, 40 - 26 Wire Size (CMA) : 255 - 1855, 14 - 320 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 8000 Splice Packaging Method : Strip Product Type Features Insulated : No Sealable : No Serrated : Yes Splice Barrel Type : Open Barrel Splice Product Type : Splice Splice Type : Pigtail Splice Splice Wire/Cable Type : Regular Wire / Magnet Wire Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 342384-1 - TE Connectivity
Berwyn, PA, United States
Splices
342384-1
Splices 342384-1
Body Features Plating Material : Unplated Splice Material : Brass Configuration Features Number of Serrations : 2 Splice Capacity : 2 Strip Orientation : Side Feed Contact Features Contact Plating Material : Unplated Terminal & Splice Type : Splice Dimensions Splice Material Thickness : .32 MM  [.013 INCH ] Splice Overall Length : 4.95 MM  [.195 INCH ] Wire Size (MMSQ) : .1 - .9 Wire Size (AWG) : 26 - 18, 40 - 26 Wire Size (CMA) : 255 - 1855, 14 - 320 Electrical Characteristics Operating Voltage : 250 V Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Quantity : 8000 Splice Packaging Method : Strip Product Type Features Insulated : No Sealable : No Serrated : Yes Splice Barrel Type : Open Barrel Splice Product Type : Splice Splice Type : Pigtail Splice Splice Wire/Cable Type : Regular Wire / Magnet Wire Usage Conditions Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Plating Material : Unplated
  • Splice Material : Brass

Configuration Features


  • Number of Serrations : 2
  • Splice Capacity : 2
  • Strip Orientation : Side Feed

Contact Features


  • Contact Plating Material : Unplated
  • Terminal & Splice Type : Splice

Dimensions


  • Splice Material Thickness : .32 MM  [.013 INCH ]
  • Splice Overall Length : 4.95 MM  [.195 INCH ]
  • Wire Size (MMSQ) : .1 - .9
  • Wire Size (AWG) : 26 - 18, 40 - 26
  • Wire Size (CMA) : 255 - 1855, 14 - 320

Electrical Characteristics


  • Operating Voltage : 250 V

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Quantity : 8000
  • Splice Packaging Method : Strip

Product Type Features


  • Insulated : No
  • Sealable : No
  • Serrated : Yes
  • Splice Barrel Type : Open Barrel
  • Splice Product Type : Splice
  • Splice Type : Pigtail Splice
  • Splice Wire/Cable Type : Regular Wire / Magnet Wire

Usage Conditions


  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 342384-1
Product Name Splices
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104505-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102917-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 100495-4-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
2 suppliers