TE Connectivity Crimp Wire Pins, Tabs & Ferrules 342196-1

Description
Body Features Primary Product Color : Yellow Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 2.6 MM  [.102 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 6.4 MM , 3.81 - 6.35 MM  [.25 INCH , .15 - .25 INCH ] Overall Product Length : 29.4 MM  [1.158 INCH ] Terminal Material Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Yellow Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 2.6 MM  [.102 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 6.4 MM , 3.81 - 6.35 MM  [.25 INCH , .15 - .25 INCH ] Overall Product Length : 29.4 MM  [1.158 INCH ] Terminal Material Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 342196-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
342196-1
Crimp Wire Pins, Tabs & Ferrules 342196-1
Body Features Primary Product Color : Yellow Sleeve Material : PVC Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Mating Pin Diameter : 2.6 MM  [.102 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 6.4 MM , 3.81 - 6.35 MM  [.25 INCH , .15 - .25 INCH ] Overall Product Length : 29.4 MM  [1.158 INCH ] Terminal Material Thickness : .99 MM  [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Loose Piece Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Yellow
  • Sleeve Material : PVC

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Fabrication : Stamped & Formed
  • Contact Shape & Form : Round
  • Crimp Wire Terminal Type : Wire Pin Terminal
  • Mating Pin Diameter : 2.6 MM  [.102 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 6.4 MM , 3.81 - 6.35 MM  [.25 INCH , .15 - .25 INCH ]
  • Overall Product Length : 29.4 MM  [1.158 INCH ]
  • Terminal Material Thickness : .99 MM  [.039 INCH ]
  • Wire Size (MMSQ) : 3 - 6
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 5180 - 13100

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Loose Piece

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet
Terminals - Wire Pin Connectors - A113465-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Pin Connectors
A113465-ND
Terminals - Wire Pin Connectors A113465-ND
CONN WIRE PIN TERM 10-12AWG PG

CONN WIRE PIN TERM 10-12AWG PG

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
342196-1
Terminals 342196-1
Terminals 12-10 F.E.P.G. WIRE PIN

Terminals 12-10 F.E.P.G. WIRE PIN

Buy Now Datasheet
Crimp Terminal, Pin, Yellow; Product Range Amp Te Connectivity - 98K8847 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Pin, Yellow; Product Range Amp Te Connectivity
98K8847
Crimp Terminal, Pin, Yellow; Product Range Amp Te Connectivity 98K8847
CRIMP TERMINAL, PIN, YELLOW; Product Range:PLASTI-GRIP Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Pin Diameter:2.6mm; Insulator Colour:Yellow; Insulator Material:PVC RoHS Compliant: Yes

CRIMP TERMINAL, PIN, YELLOW; Product Range:PLASTI-GRIP Series; Termination:Crimp; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:6mm2; Pin Diameter:2.6mm; Insulator Colour:Yellow; Insulator Material:PVC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 342196-1 A113465-ND 342196-1 98K8847
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Wire Pin Connectors Terminals Crimp Terminal, Pin, Yellow; Product Range Amp Te Connectivity
Terminal Type Connector Pin; Wire Pin Terminal Pin Terminal; Barrel, Bullet Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102103-3 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 100060-26 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1400 to 0.3400 mm2
View Details
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 102917-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details