TE Connectivity Ring Connectors 342101-1

Description
Ring Terminal Connector M2.5 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector M2.5 Stud Circular 16-22 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A113462-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A113462-ND
Ring Connectors A113462-ND
Ring Terminal Connector M2.5 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector M2.5 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Crimp Terminal, Ring Tongue, M2.5, Red; Stud Size - Metric Amp - Te Connectivity - 18R3435 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Ring Tongue, M2.5, Red; Stud Size - Metric Amp - Te Connectivity
18R3435
Crimp Terminal, Ring Tongue, M2.5, Red; Stud Size - Metric Amp - Te Connectivity 18R3435
CRIMP TERMINAL, RING TONGUE, M2.5, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

CRIMP TERMINAL, RING TONGUE, M2.5, RED; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Connector Type:Ring Tongue RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Tongue Terminal, Plasti-Grip Series, 4, M2.5, 16 Awg, 1.42 Mm , Pvc (Polyvinylchloride) Rohs Compliant Amp - Te Connectivity - 98K8844 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, Plasti-Grip Series, 4, M2.5, 16 Awg, 1.42 Mm , Pvc (Polyvinylchloride) Rohs Compliant Amp - Te Connectivity
98K8844
Ring Tongue Terminal, Plasti-Grip Series, 4, M2.5, 16 Awg, 1.42 Mm , Pvc (Polyvinylchloride) Rohs Compliant Amp - Te Connectivity 98K8844
Ring Tongue Terminal, PLASTI-GRIP Series, 4, M2.5, 16 AWG, 1.42 mm , PVC (Polyvinylchloride) RoHS Compliant: Yes

Ring Tongue Terminal, PLASTI-GRIP Series, 4, M2.5, 16 AWG, 1.42 mm , PVC (Polyvinylchloride) RoHS Compliant: Yes

Supplier's Site Datasheet
Ring Connectors - 342101-1 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
342101-1
Ring Connectors 342101-1
CONN RING CIRC 16-22AWG M2.5

CONN RING CIRC 16-22AWG M2.5

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A113462-ND 18R3435 98K8844 342101-1
Product Name Ring Connectors Crimp Terminal, Ring Tongue, M2.5, Red; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Plasti-Grip Series, 4, M2.5, 16 Awg, 1.42 Mm , Pvc (Polyvinylchloride) Rohs Compliant Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data