TE Connectivity Spade Terminals 34166

Description
Body Features Terminal & Contact Weight : .93 G  [.033 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.9 MM  [.193 INCH ] Compatible Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ] Product Length : 23.37 MM  [.92 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .93 G  [.033 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.9 MM  [.193 INCH ] Compatible Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ] Product Length : 23.37 MM  [.92 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 34166 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
34166
Spade Terminals 34166
Body Features Terminal & Contact Weight : .93 G  [.033 OZ ] Contact Features Barrel Type : Closed Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.9 MM  [.193 INCH ] Compatible Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ] Product Length : 23.37 MM  [.92 INCH ] Stud Diameter : 4.34 MM  [.171 INCH ] Tongue Thickness : .79 MM  [.031 INCH ] Wire Size (MMSQ) : 1.04 - 2.62 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180 Electrical Characteristics Voltage Rating (V) : 600 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Compatible With Wire Plating Material : Tin Packaging Features Packaging Method : Loose Piece Packaging Quantity : 1000 Product Type Features Sealable : No Stud Size : M4, #8 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]

Body Features


  • Terminal & Contact Weight : .93 G  [.033 OZ ]

Contact Features


  • Barrel Type : Closed
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 4.9 MM  [.193 INCH ]
  • Compatible Insulation Diameter Range : 3 - 4.9 MM  [.118 - .193 INCH ]
  • Product Length : 23.37 MM  [.92 INCH ]
  • Stud Diameter : 4.34 MM  [.171 INCH ]
  • Tongue Thickness : .79 MM  [.031 INCH ]
  • Wire Size (MMSQ) : 1.04 - 2.62
  • Wire Size (AWG) : 16 - 14
  • Wire Size (CMA) : 2050 - 5180

Electrical Characteristics


  • Voltage Rating (V) : 600

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Compatible With Wire Plating Material : Tin

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Stud Size : M4, #8
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 0 - 105 DEGC  [0 - 221 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A0978-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A0978-ND
Terminals - Spade Connectors A0978-ND
CONN SPADE TERM 14-16AWG #8 BLU

CONN SPADE TERM 14-16AWG #8 BLU

Buy Now Datasheet
TERMINAL,PG SPD 16-14 8 - 70083956 - Allied Electronics, Inc.
Fort Worth, TX, USA
TERMINAL,PG SPD 16-14 8
70083956
TERMINAL,PG SPD 16-14 8 70083956
Pre-Insulated PLASTI-GRIP® Solderless Terminals and Splices Designed Specifically to Answer the Need for Inexpensive, Insulated Electrical Terminations

  • Pre-Insulated PLASTI-GRIP® Solderless Terminals and Splices
  • Designed Specifically to Answer the Need for Inexpensive, Insulated Electrical Terminations
Supplier's Site
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Amp Te Connectivity - 26R1521 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Amp Te Connectivity
26R1521
Terminal, Spade/fork, #8, Crimp, Blue; Product Range Amp Te Connectivity 26R1521
TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:PLASTI-GRIP Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, SPADE/FORK, #8, CRIMP, BLUE; Product Range:PLASTI-GRIP Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2.62mm²; Stud Size - Metric:M4; Stud Size - Imperial:#8; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
34166
Terminals 34166
Terminals SPADE 16-14AWG 8

Terminals SPADE 16-14AWG 8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 34166 A0978-ND 70083956 26R1521 34166
Product Name Spade Terminals Terminals - Spade Connectors TERMINAL,PG SPD 16-14 8 Terminal, Spade/fork, #8, Crimp, Blue; Product Range Amp Te Connectivity Terminals
Material Tin Copper Copper
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-192046-9 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104506-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details