Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp
TERMINAL, RING TONGUE, #8, 16AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Stud Size - Imperial:8 RoHS Compliant: Yes
TERMINAL, RING TONGUE, #8, 16AWG, RED; Stud Size - Metric:M4; Stud Size - Imperial:#8; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:PLASTI-GRIP Series; Insulator Colour:Red; Stud Size - Imperial:8 RoHS Compliant: Yes
Ring Tongue Terminal, PLASTI-GRIP Series, 8, M4, 16 AWG, 1.42 mm , PVC (Polyvinylchloride) RoHS Compliant: Yes
CONN RING CIRC 16-22AWG #8 CRIMP
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 34145 | A09017-ND | 30AC4395 | 74T0683 | 34145 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #8, 16Awg, Red; Stud Size - Metric Amp - Te Connectivity | Ring Tongue Terminal, Plasti-Grip Series, 8, M4, 16 Awg, 1.42 Mm , Pvc (Polyvinylchloride) Rohs Compliant Amp - Te Connectivity | Ring Connectors | |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |