TE Connectivity Housings, Boots 341300-9

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Housings, Boots - A128754-ND - DigiKey
Thief River Falls, MN, United States
Housings, Boots
A128754-ND
Housings, Boots A128754-ND
"1 Position Sleeve Connector Female, Receptacle Black 0.250"" (6.35mm)"

"1 Position Sleeve Connector Female, Receptacle Black 0.250"" (6.35mm)"

Buy Now Datasheet
Connectors, Interconnects Terminals Housings, Boots -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Terminals Housings, Boots
Connectors, Interconnects Terminals Housings, Boots
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Terminals Housings, Boots Package: Bag Gender: Female, Receptacle For Use With/Related Products: 0.250" (6.35mm) Quick Connects Style: Sleeve Terminal Type: Quick Connect, Disconnect Terminal Size: 0.250" (6.35mm) Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Terminals Housings, Boots
Package: Bag
Gender: Female, Receptacle
For Use With/Related Products: 0.250" (6.35mm) Quick Connects
Style: Sleeve
Terminal Type: Quick Connect, Disconnect
Terminal Size: 0.250" (6.35mm)
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Pl 250 Rec Hsg 1P Nylon Black Amp - Te Connectivity - 76AC6497 - Newark, An Avnet Company
Chicago, IL, United States
Pl 250 Rec Hsg 1P Nylon Black Amp - Te Connectivity
76AC6497
Pl 250 Rec Hsg 1P Nylon Black Amp - Te Connectivity 76AC6497
PL 250 REC HSG 1P NYLON BLACK

PL 250 REC HSG 1P NYLON BLACK

Supplier's Site
Pl 250 Rec Hsg 1P Nylon Black Amp - Te Connectivity - 13H1413 - Newark, An Avnet Company
Chicago, IL, United States
Pl 250 Rec Hsg 1P Nylon Black Amp - Te Connectivity
13H1413
Pl 250 Rec Hsg 1P Nylon Black Amp - Te Connectivity 13H1413
PL 250 REC HSG 1P NYLON BLACK

PL 250 REC HSG 1P NYLON BLACK

Supplier's Site
Housings, Boots - 341300-9 - ODG (Origin Data Global)
Shenzhen, China
Housings, Boots
341300-9
Housings, Boots 341300-9
CONN RCPT SLEEVE 0.25 1POS BLACK

CONN RCPT SLEEVE 0.25 1POS BLACK

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 341300-9 A128754-ND 76AC6497 341300-9
Product Name Housings, Boots Connectors, Interconnects Terminals Housings, Boots Pl 250 Rec Hsg 1P Nylon Black Amp - Te Connectivity Housings, Boots
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190806 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details