TE Connectivity Ring Connectors 34119

Description
Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet
Description
Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Connectors - A27020-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27020-ND
Ring Connectors A27020-ND
Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp

Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Connectors Interconnects - 051720-34119 - Win Source Electronics
Laguna Hills, CA, United States
Connectors Interconnects
051720-34119
Connectors Interconnects 051720-34119
Manufacturer: TE Connectivity Win Source Part Number: 051720-34119 Category: Connectors Interconnects Family: Terminals - Ring Connectors Series: Solistrand Packaging: Bulk Mounting Style: Free Hanging (In-Line) Features: Brazed Seam Serrated Termination Termination: Crimp Contact Finish: Tin Wire Gauge: 14-16 AWG Contact Material: Copper Standard Package: 1000 Catalog: SOLISTRAND Series Terminal Type: Circular Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.250" (6.35mm) Length - Overall: 0.480" (12.19mm) Insulation: Non-Insulated Tooling: A27223 - TOOL HAND CRIMP SOLIS 10-22AWG 46447 - TOOL HAND SOLIS STRATO 10-22AWG A9813 - DIE SET UNINSULATED TERMINALS 679301-1 - TOOL 22-10AWG SOLIS CRIMP HEAD A120013 - CERTI-LOK DIE 1-49935-0 - TOOL HEAD CRIMP 22-10AWG SOLIS 525693 - TOOL HAND SOLIS STRATO 10-22AWG 47813 - DIE SOLIS 69365 16-14AWG 300454 - TOOL CRIMP HEAD 69005 22-10AWG 314517-1 - PNEU HD 16-14 SOLIS IS9285 314656-1 - TOOL HEAD CRIMPING PNEU 22-10AWG 58546-2 - TOOL HAND SOLIS 10-22AWG W/DIE Stud/Tab Size: 4 Stud Family Name: 34119 Alternative Parts (Cross-Reference): 2-S3.3; 1.25-3; GS3L-1; R1.25-3; Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: Netherlands, United States of America Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Motor Drive & Control, Communications & Networking, Consumer Electronics, Logistics, Industrial

Manufacturer: TE Connectivity
Win Source Part Number: 051720-34119
Category: Connectors Interconnects
Family: Terminals - Ring Connectors
Series: Solistrand
Packaging: Bulk
Mounting Style: Free Hanging (In-Line)
Features: Brazed Seam Serrated Termination
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 14-16 AWG
Contact Material: Copper
Standard Package: 1000
Catalog: SOLISTRAND Series
Terminal Type: Circular
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.250" (6.35mm)
Length - Overall: 0.480" (12.19mm)
Insulation: Non-Insulated
Tooling: A27223 - TOOL HAND CRIMP SOLIS 10-22AWG 46447 - TOOL HAND SOLIS STRATO 10-22AWG A9813 - DIE SET UNINSULATED TERMINALS 679301-1 - TOOL 22-10AWG SOLIS CRIMP HEAD A120013 - CERTI-LOK DIE 1-49935-0 - TOOL HEAD CRIMP 22-10AWG SOLIS 525693 - TOOL HAND SOLIS STRATO 10-22AWG 47813 - DIE SOLIS 69365 16-14AWG 300454 - TOOL CRIMP HEAD 69005 22-10AWG 314517-1 - PNEU HD 16-14 SOLIS IS9285 314656-1 - TOOL HEAD CRIMPING PNEU 22-10AWG 58546-2 - TOOL HAND SOLIS 10-22AWG W/DIE
Stud/Tab Size: 4 Stud
Family Name: 34119
Alternative Parts (Cross-Reference): 2-S3.3; 1.25-3; GS3L-1; R1.25-3;
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: Netherlands, United States of America
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Communications & Networking, Consumer Electronics, Logistics, Industrial

Buy Now
Singapore, Singapore
Electronic Connector
392-34119
Electronic Connector 392-34119
Female Crimp Terminal, 14-16 AWG, Copper/Silver, Tin Plated Product overview: 34119 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-34119 can be used for catalog matching and distributor lookup.

Female Crimp Terminal, 14-16 AWG, Copper/Silver, Tin Plated Product overview: 34119 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-34119 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Amp - Te Connectivity - 50F3269 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Amp - Te Connectivity
50F3269
Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Amp - Te Connectivity 50F3269
TERMINAL, RING TONGUE, #4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated ; Stud Size:#4 RoHS Compliant: Yes

TERMINAL, RING TONGUE, #4, CRIMP; Stud Size - Metric:M2.5; Stud Size - Imperial:#4; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated; Stud Size:#4 RoHS Compliant: Yes

Supplier's Site
34119 Rohs Compliant Amp - Te Connectivity - 82AC1506 - Newark, An Avnet Company
Chicago, IL, United States
34119 Rohs Compliant Amp - Te Connectivity
82AC1506
34119 Rohs Compliant Amp - Te Connectivity 82AC1506
34119 ROHS COMPLIANT: YES

34119 ROHS COMPLIANT: YES

Supplier's Site
Ring Connectors - 34119 - ODG (Origin Data Global)
Shenzhen, China
Ring Connectors
34119
Ring Connectors 34119
CONN RING CIRC 14-16AWG #4 CRIMP

CONN RING CIRC 14-16AWG #4 CRIMP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27020-ND 34119 051720-34119 392-34119 50F3269 82AC1506 34119
Product Name Ring Connectors Connectors Interconnects Electronic Connector Terminal, Ring Tongue, #4, Crimp; Stud Size - Metric Amp - Te Connectivity 34119 Rohs Compliant Amp - Te Connectivity Ring Connectors
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1408-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Transformer Series: HeavyPower & EasyPower -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details