TE Connectivity Ring Connectors 34112

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A27012-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A27012-ND
Ring Connectors A27012-ND
Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp

Buy Now Datasheet
Terminal, Ring, #10 Stud, Crimp, 22-16Awg; Stud Size - Metric Amp - Te Connectivity - 35H7036 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, #10 Stud, Crimp, 22-16Awg; Stud Size - Metric Amp - Te Connectivity
35H7036
Terminal, Ring, #10 Stud, Crimp, 22-16Awg; Stud Size - Metric Amp - Te Connectivity 35H7036
TERMINAL, RING, #10 STUD, CRIMP, 22-16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING, #10 STUD, CRIMP, 22-16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Terminal, Ring, #10 Stud, Crimp, 22-16Awg; Stud Size - Metric Amp - Te Connectivity - 28AC8915 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring, #10 Stud, Crimp, 22-16Awg; Stud Size - Metric Amp - Te Connectivity
28AC8915
Terminal, Ring, #10 Stud, Crimp, 22-16Awg; Stud Size - Metric Amp - Te Connectivity 28AC8915
TERMINAL, RING, #10 STUD, CRIMP, 22-16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING, #10 STUD, CRIMP, 22-16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site
Ring Tongue Terminal, Solistrand Series, 10, M5, 16 Awg, 1.42 Mm , Uninsulated Rohs Compliant Raychem - Te Connectivity - 28T0344 - Newark, An Avnet Company
Chicago, IL, United States
Ring Tongue Terminal, Solistrand Series, 10, M5, 16 Awg, 1.42 Mm , Uninsulated Rohs Compliant Raychem - Te Connectivity
28T0344
Ring Tongue Terminal, Solistrand Series, 10, M5, 16 Awg, 1.42 Mm , Uninsulated Rohs Compliant Raychem - Te Connectivity 28T0344
Ring Tongue Terminal, SOLISTRAND Series, 10, M5, 16 AWG, 1.42 mm , Uninsulated RoHS Compliant: Yes

Ring Tongue Terminal, SOLISTRAND Series, 10, M5, 16 AWG, 1.42 mm , Uninsulated RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 34112 A27012-ND 35H7036 28T0344
Product Name Ring Connectors Terminal, Ring, #10 Stud, Crimp, 22-16Awg; Stud Size - Metric Amp - Te Connectivity Ring Tongue Terminal, Solistrand Series, 10, M5, 16 Awg, 1.42 Mm , Uninsulated Rohs Compliant Raychem - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data