Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp
TERMINAL, RING TONGUE, #10, 16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
TERMINAL, RING TONGUE, #10, 16AWG; Stud Size - Metric:M5; Stud Size - Imperial:#10; Wire Size AWG Max:16AWG; Conductor Area CSA:1.42mm²; Product Range:SOLISTRAND Series; Insulator Colour:-; Insulator Material:Uninsulated
TERMINAL, RING TONGUE, #10, 16AWG ROHS COMPLIANT: YES
CONN RING CIRC 16-22AWG #10
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A0917-ND | 34109 | 57AC7882 | 75AJ0033 | 792-34109 |
| Product Name | Ring Connectors | Terminal, Ring Tongue, #10, 16Awg; Stud Size - Metric Amp - Te Connectivity | Terminal, Ring Tongue, #10, 16Awg Rohs Compliant Amp - Te Connectivity | CONN RING CIRC 16-22AWG #10 | |
| Mounting | Free Hanging (In-Line) | Free Hanging |